Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1655CS8#TRPBF 782137-LTC1655CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782137-LTC1655CS8#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 20μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±8, ±0.3 Family Name: LTC1655 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX5200BEUB+; MAX5200BEUB-T; MAX5200BEUB+T; MAX5201AEUB+; Introduction Date: April 02, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782137-LTC1655CS8#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 20μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±8, ±0.3 Family Name: LTC1655 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX5200BEUB+; MAX5200BEUB-T; MAX5200BEUB+T; MAX5201AEUB+; Introduction Date: April 02, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1655CS8#TRPBF - 782137-LTC1655CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1655CS8#TRPBF
782137-LTC1655CS8#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1655CS8#TRPBF 782137-LTC1655CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782137-LTC1655CS8#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 20μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±8, ±0.3 Family Name: LTC1655 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX5200BEUB+; MAX5200BEUB-T; MAX5200BEUB+T; MAX5201AEUB+; Introduction Date: April 02, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782137-LTC1655CS8#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Settling Time: 20μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±8, ±0.3
Family Name: LTC1655
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX5200BEUB+; MAX5200BEUB-T; MAX5200BEUB+T; MAX5201AEUB+;
Introduction Date: April 02, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782137-LTC1655CS8#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1655CS8#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 16-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317849-LTC2634IUD-LMI8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Bulk; Bulk
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details