Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2220IUP 807527-LTC2220IUP

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807527-LTC2220IUP Packaging: Tube Mounting Style: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Pipelined Number of Bits: 12 Sampling Rate (Per Second): 170M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 3.1V ~ 3.5V Voltage - Supply, Digital: 3.1V ~ 3.5V Part Status: Obsolete (End Of Life) Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807527-LTC2220IUP Packaging: Tube Mounting Style: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Pipelined Number of Bits: 12 Sampling Rate (Per Second): 170M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 3.1V ~ 3.5V Voltage - Supply, Digital: 3.1V ~ 3.5V Part Status: Obsolete (End Of Life) Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2220IUP
807527-LTC2220IUP
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2220IUP 807527-LTC2220IUP
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807527-LTC2220IUP Packaging: Tube Mounting Style: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Pipelined Number of Bits: 12 Sampling Rate (Per Second): 170M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 3.1V ~ 3.5V Voltage - Supply, Digital: 3.1V ~ 3.5V Part Status: Obsolete (End Of Life) Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 807527-LTC2220IUP
Packaging: Tube
Mounting Style: Surface Mount
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: Pipelined
Number of Bits: 12
Sampling Rate (Per Second): 170M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 3.1V ~ 3.5V
Voltage - Supply, Digital: 3.1V ~ 3.5V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 807527-LTC2220IUP
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2220IUP
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1321192-LTC1294BCN#PBF - Win Source Electronics
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; 20-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type Serial; SPI; LVDS - Serial, SPI
Operating Temperature -40 to 85 C (-40 to 185 F)
Sample Rate 2000 kSamples/Sec
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2220IUP#PBF - 120293-LTC2220IUP#PBF - Win Source Electronics
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tube; Tube/Rail
View Details