Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1072120-LTC2310IMSE-14#PBF

Description
Win Source Part Number: 1072120-LTC2310IMSE- 14#PBF Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Pseudo-Differential, Single Ended Architecture: SAR Number of Bits: 14 Sampling Rate (Per Second): 2M Data Interface: LVDS - Serial, SPI Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 3.13V ~ 3.47V, 4.75V ~ 5.25V Voltage - Supply, Digital: 3.13V ~ 3.47V, 4.75V ~ 5.25V Package / Case: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LTC2310CMSE-14#PBF; LTC2310HMSE-14#PBF; LTC2310HMSE-16#PBFLT C2310IMSE14PBF; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: 2156-LTC2310IMSE-14# PBF Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1072120-LTC2310IMSE- 14#PBF Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Pseudo-Differential, Single Ended Architecture: SAR Number of Bits: 14 Sampling Rate (Per Second): 2M Data Interface: LVDS - Serial, SPI Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 3.13V ~ 3.47V, 4.75V ~ 5.25V Voltage - Supply, Digital: 3.13V ~ 3.47V, 4.75V ~ 5.25V Package / Case: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LTC2310CMSE-14#PBF; LTC2310HMSE-14#PBF; LTC2310HMSE-16#PBFLT C2310IMSE14PBF; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: 2156-LTC2310IMSE-14# PBF Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1072120-LTC2310IMSE-14#PBF
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1072120-LTC2310IMSE-14#PBF
Win Source Part Number: 1072120-LTC2310IMSE- 14#PBF Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Pseudo-Differential, Single Ended Architecture: SAR Number of Bits: 14 Sampling Rate (Per Second): 2M Data Interface: LVDS - Serial, SPI Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 3.13V ~ 3.47V, 4.75V ~ 5.25V Voltage - Supply, Digital: 3.13V ~ 3.47V, 4.75V ~ 5.25V Package / Case: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LTC2310CMSE-14#PBF; LTC2310HMSE-14#PBF; LTC2310HMSE-16#PBFLT C2310IMSE14PBF; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: 2156-LTC2310IMSE-14# PBF Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1072120-LTC2310IMSE-14#PBF
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Pseudo-Differential, Single Ended
Architecture: SAR
Number of Bits: 14
Sampling Rate (Per Second): 2M
Data Interface: LVDS - Serial, SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 3.13V ~ 3.47V, 4.75V ~ 5.25V
Voltage - Supply, Digital: 3.13V ~ 3.47V, 4.75V ~ 5.25V
Package / Case: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 16-MSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LTC2310CMSE-14#PBF; LTC2310HMSE-14#PBF; LTC2310HMSE-16#PBFLTC2310IMSE14PBF;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Linear Technology
Other Names: 2156-LTC2310IMSE-14#PBF
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1072120-LTC2310IMSE-14#PBF
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; LVDS - Serial, SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Package Type DIP
Packing Method Tube; Tube
View Details