Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 807161-LTC1329CS8-50
Packaging: Reel
Mounting Style: SMD
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 6.5V
Voltage - Supply, Digital: 2.7V ~ 6.5V
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): -, ±0.9 (Maximum)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC1329
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 807161-LTC1329CS8-50#TRPBF |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1329CS8-50#TRPBF |
| Interface Type | SPI; SPI |