Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2621CDD#PBF 121117-LTC2621CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121117-LTC2621CDD#PB F Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 7μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.8, ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x3) Analog Supply Voltage: 2.5 V to 5.5 V Digital Supply Voltage: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121117-LTC2621CDD#PB F Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 7μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.8, ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x3) Analog Supply Voltage: 2.5 V to 5.5 V Digital Supply Voltage: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2621CDD#PBF
121117-LTC2621CDD#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2621CDD#PBF 121117-LTC2621CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 121117-LTC2621CDD#PB F Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 7μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.8, ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x3) Analog Supply Voltage: 2.5 V to 5.5 V Digital Supply Voltage: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 121117-LTC2621CDD#PBF
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 7μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.8, ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-DFN (3x3)
Analog Supply Voltage: 2.5 V to 5.5 V
Digital Supply Voltage: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 121117-LTC2621CDD#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2621CDD#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1257CS8#TRPBF - 140281-LTC1257CS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323147-LTC1821-1BIGW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 36-BSOP (0.295", 7.50mm Width)
Packing Method Bulk; Bulk
View Details