Win Source Electronics PMIC - PMIC - Voltage Reference - LT1790AIS6-1.25#TRMPBF 806960-LT1790AIS6-1.25#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806960-LT1790AIS6-1. 25#TRMPBF Packaging: Reel Mounting Style: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Current - Output: 5mA Voltage - Input: 2.6V ~ 18V Output Type: Fixed Reference Type: Series Current - Supply: 75μA Voltage - Output (Min/Fixed): 1.25V Noise - 0.1Hz to 10Hz: 10μVp-p Noise - 10Hz to 10kHz: 14μVrms Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LT1790
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806960-LT1790AIS6-1. 25#TRMPBF Packaging: Reel Mounting Style: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Current - Output: 5mA Voltage - Input: 2.6V ~ 18V Output Type: Fixed Reference Type: Series Current - Supply: 75μA Voltage - Output (Min/Fixed): 1.25V Noise - 0.1Hz to 10Hz: 10μVp-p Noise - 10Hz to 10kHz: 14μVrms Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LT1790
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1790AIS6-1.25#TRMPBF - 806960-LT1790AIS6-1.25#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1790AIS6-1.25#TRMPBF
806960-LT1790AIS6-1.25#TRMPBF
PMIC - PMIC - Voltage Reference - LT1790AIS6-1.25#TRMPBF 806960-LT1790AIS6-1.25#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806960-LT1790AIS6-1. 25#TRMPBF Packaging: Reel Mounting Style: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Current - Output: 5mA Voltage - Input: 2.6V ~ 18V Output Type: Fixed Reference Type: Series Current - Supply: 75μA Voltage - Output (Min/Fixed): 1.25V Noise - 0.1Hz to 10Hz: 10μVp-p Noise - 10Hz to 10kHz: 14μVrms Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LT1790

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806960-LT1790AIS6-1.25#TRMPBF
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Current - Output: 5mA
Voltage - Input: 2.6V ~ 18V
Output Type: Fixed
Reference Type: Series
Current - Supply: 75μA
Voltage - Output (Min/Fixed): 1.25V
Noise - 0.1Hz to 10Hz: 10μVp-p
Noise - 10Hz to 10kHz: 14μVrms
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: LT1790

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 806960-LT1790AIS6-1.25#TRMPBF
Product Name PMIC - PMIC - Voltage Reference - LT1790AIS6-1.25#TRMPBF
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790ACS6-3#TRMPBF - 020339-LT1790ACS6-3#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1021BCN8-10 - 072163-LT1021BCN8-10 - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 5 ppm/C
View Details