Win Source Electronics PMIC - PMIC - Voltage Reference - LT1009S8#TRPBF 110985-LT1009S8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 110985-LT1009S8#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 110985-LT1009S8#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1009S8#TRPBF - 110985-LT1009S8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1009S8#TRPBF
110985-LT1009S8#TRPBF
PMIC - PMIC - Voltage Reference - LT1009S8#TRPBF 110985-LT1009S8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 110985-LT1009S8#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V

Manufacturer: Linear Technology
Win Source Part Number: 110985-LT1009S8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 25ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 110985-LT1009S8#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1009S8#TRPBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460BIS8-5#PBF - 1058275-LT1460BIS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC1798CS8-4.1#PBF - 122336-LTC1798CS8-4.1#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 40 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1021BCN8-10 - 072163-LT1021BCN8-10 - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1236CCS8-5#PBF - 1058068-LT1236CCS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 15 ppm/C
View Details