Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4314CUDC#PBF 806747-LTC4314CUDC#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806747-LTC4314CUDC#P BF Packaging: Tube Type: Buffer, Multiplexer Mounting Style: SMD Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Current - Supply: 7.3mA Capacitance - Input: 20pF Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-WFQFN Exposed Pad Data Rate (Maximum): 400kHz Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 5.5V Part Number Series: LTC4314
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806747-LTC4314CUDC#P BF Packaging: Tube Type: Buffer, Multiplexer Mounting Style: SMD Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Current - Supply: 7.3mA Capacitance - Input: 20pF Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-WFQFN Exposed Pad Data Rate (Maximum): 400kHz Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 5.5V Part Number Series: LTC4314
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4314CUDC#PBF - 806747-LTC4314CUDC#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4314CUDC#PBF
806747-LTC4314CUDC#PBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4314CUDC#PBF 806747-LTC4314CUDC#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806747-LTC4314CUDC#P BF Packaging: Tube Type: Buffer, Multiplexer Mounting Style: SMD Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Current - Supply: 7.3mA Capacitance - Input: 20pF Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-WFQFN Exposed Pad Data Rate (Maximum): 400kHz Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 5.5V Part Number Series: LTC4314

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806747-LTC4314CUDC#PBF
Packaging: Tube
Type: Buffer, Multiplexer
Mounting Style: SMD
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Current - Supply: 7.3mA
Capacitance - Input: 20pF
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-WFQFN Exposed Pad
Data Rate (Maximum): 400kHz
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.9V ~ 5.5V
Part Number Series: LTC4314

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 806747-LTC4314CUDC#PBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4314CUDC#PBF
Applications I2C - Hotswap
Unlock Full Specs
to access all available technical data

Similar Products