Win Source Electronics Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1370735-KTU1001AEVA-TR

Description
Win Source Part Number: 1370735-KTU1001AEVA- TR Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Kinetic Technologies Package: Tape & Reel Product Status: Active Package / Case: 12-WFBGA, WLCSP Supplier Device Package: 12-WLCSP (1.17x1.57) Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 2.7V ~ 5.5V Current - Output High, Low: -, 1mA Independent Circuits: 2 Voltage Supply Source: Single Supply
Request a Quote Datasheet
Description
Win Source Part Number: 1370735-KTU1001AEVA- TR Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Kinetic Technologies Package: Tape & Reel Product Status: Active Package / Case: 12-WFBGA, WLCSP Supplier Device Package: 12-WLCSP (1.17x1.57) Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 2.7V ~ 5.5V Current - Output High, Low: -, 1mA Independent Circuits: 2 Voltage Supply Source: Single Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1370735-KTU1001AEVA-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1370735-KTU1001AEVA-TR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1370735-KTU1001AEVA-TR
Win Source Part Number: 1370735-KTU1001AEVA- TR Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Kinetic Technologies Package: Tape & Reel Product Status: Active Package / Case: 12-WFBGA, WLCSP Supplier Device Package: 12-WLCSP (1.17x1.57) Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 2.7V ~ 5.5V Current - Output High, Low: -, 1mA Independent Circuits: 2 Voltage Supply Source: Single Supply

Win Source Part Number: 1370735-KTU1001AEVA-TR
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Kinetic Technologies
Package: Tape & Reel
Product Status: Active
Package / Case: 12-WFBGA, WLCSP
Supplier Device Package: 12-WLCSP (1.17x1.57)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 2.7V ~ 5.5V
Current - Output High, Low: -, 1mA
Independent Circuits: 2
Voltage Supply Source: Single Supply

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 1370735-KTU1001AEVA-TR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391CS#TRPBF - 128506-LTC1391CS#TRPBF - Win Source Electronics
Specs
Configuration 8x1
Features Single-Supply
Supply Voltage (VS) 2.7 volts
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391IS#TRPBF - 116277-LTC1391IS#TRPBF - Win Source Electronics
Specs
Configuration 8x1
Features Single-Supply
Supply Voltage (VS) 2.7 volts
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC222CS#PBF - 123591-LTC222CS#PBF - Win Source Electronics
Specs
Normal Condition Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 5 volts
View Details