Win Source Electronics PMIC - PMIC - Battery Management - LTC4160EPDC-1#PBF 806746-LTC4160EPDC-1#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806746-LTC4160EPDC-1 #PBF Packaging: Tube Function: Multi-Function Controller Interface: USB Fault Protection: Over Voltage Part Status: Obsolete (End Of Life) Battery Chemistry: Lithium Ion/Polymer Supplier Device Package: 20-UTQFN-EP (3x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Part Number Series: LTC4160
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806746-LTC4160EPDC-1 #PBF Packaging: Tube Function: Multi-Function Controller Interface: USB Fault Protection: Over Voltage Part Status: Obsolete (End Of Life) Battery Chemistry: Lithium Ion/Polymer Supplier Device Package: 20-UTQFN-EP (3x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Part Number Series: LTC4160
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4160EPDC-1#PBF - 806746-LTC4160EPDC-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4160EPDC-1#PBF
806746-LTC4160EPDC-1#PBF
PMIC - PMIC - Battery Management - LTC4160EPDC-1#PBF 806746-LTC4160EPDC-1#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806746-LTC4160EPDC-1 #PBF Packaging: Tube Function: Multi-Function Controller Interface: USB Fault Protection: Over Voltage Part Status: Obsolete (End Of Life) Battery Chemistry: Lithium Ion/Polymer Supplier Device Package: 20-UTQFN-EP (3x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Part Number Series: LTC4160

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806746-LTC4160EPDC-1#PBF
Packaging: Tube
Function: Multi-Function Controller
Interface: USB
Fault Protection: Over Voltage
Part Status: Obsolete (End Of Life)
Battery Chemistry: Lithium Ion/Polymer
Supplier Device Package: 20-UTQFN-EP (3x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Part Number Series: LTC4160

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 806746-LTC4160EPDC-1#PBF
Product Name PMIC - PMIC - Battery Management - LTC4160EPDC-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP708TCU - 1257668-SP708TCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4225CUFD-2#TRPBF - 1063430-LTC4225CUFD-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 2800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250HCS8 - 072399-LT4250HCS8 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211IMS8#PBF - 020639-LTC4211IMS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 1000 µA
View Details