Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4218IGN#TRPBF 124020-LTC4218IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 124020-LTC4218IGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Applications: ATCA, MicroTCA Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.9 V to 26.5 V Operating Supply Current: 1.6mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 124020-LTC4218IGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Applications: ATCA, MicroTCA Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.9 V to 26.5 V Operating Supply Current: 1.6mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4218IGN#TRPBF - 124020-LTC4218IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4218IGN#TRPBF
124020-LTC4218IGN#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4218IGN#TRPBF 124020-LTC4218IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 124020-LTC4218IGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Applications: ATCA, MicroTCA Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.9 V to 26.5 V Operating Supply Current: 1.6mA

Manufacturer: Linear Technology
Win Source Part Number: 124020-LTC4218IGN#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller, Monitor
Applications: ATCA, MicroTCA
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.9 V to 26.5 V
Operating Supply Current: 1.6mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 124020-LTC4218IGN#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4218IGN#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2914HDHC-2#PBF - 1062210-LTC2914HDHC-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x3)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252-2IMS8#TRPBF - 121350-LTC4252-2IMS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRPBF - 120225-LTC1728ES5-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Supervisors - LTC2914CDHC-2#PBF - 1062204-LTC2914CDHC-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x3)
View Details