Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4314CGN#PBF 806006-LTC4314CGN#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806006-LTC4314CGN#PB F Packaging: Tube Type: Buffer, Multiplexer Mounting Style: SMD Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Current - Supply: 7.3mA Capacitance - Input: 20pF Supplier Device Package: 20-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SSOP Data Rate (Maximum): 400kHz Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 5.5V Part Number Series: LTC4314
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806006-LTC4314CGN#PB F Packaging: Tube Type: Buffer, Multiplexer Mounting Style: SMD Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Current - Supply: 7.3mA Capacitance - Input: 20pF Supplier Device Package: 20-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SSOP Data Rate (Maximum): 400kHz Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 5.5V Part Number Series: LTC4314
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4314CGN#PBF - 806006-LTC4314CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4314CGN#PBF
806006-LTC4314CGN#PBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4314CGN#PBF 806006-LTC4314CGN#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806006-LTC4314CGN#PB F Packaging: Tube Type: Buffer, Multiplexer Mounting Style: SMD Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Current - Supply: 7.3mA Capacitance - Input: 20pF Supplier Device Package: 20-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SSOP Data Rate (Maximum): 400kHz Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 5.5V Part Number Series: LTC4314

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806006-LTC4314CGN#PBF
Packaging: Tube
Type: Buffer, Multiplexer
Mounting Style: SMD
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Current - Supply: 7.3mA
Capacitance - Input: 20pF
Supplier Device Package: 20-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-SSOP
Data Rate (Maximum): 400kHz
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.9V ~ 5.5V
Part Number Series: LTC4314

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 806006-LTC4314CGN#PBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4314CGN#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC485IN8 - 072631-LTC485IN8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Filters - Active - LTC1061ACN - 072423-LTC1061ACN - Win Source Electronics
Specs
Supply Voltage Other; 4.74 V ~ 16 V~ ±2.37 V ~ 8 V
Package Type DIP; PDIP; 20-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1785ACN8#PBF - 1058709-LT1785ACN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details