Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4261IGN#TRPBF 806005-LTC4261IGN#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806005-LTC4261IGN#TR PBF Packaging: Reel Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: I2C Applications: -48V Current - Supply: 2mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): -48V Part Number Series: LTC4261
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806005-LTC4261IGN#TR PBF Packaging: Reel Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: I2C Applications: -48V Current - Supply: 2mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): -48V Part Number Series: LTC4261
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4261IGN#TRPBF - 806005-LTC4261IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4261IGN#TRPBF
806005-LTC4261IGN#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4261IGN#TRPBF 806005-LTC4261IGN#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806005-LTC4261IGN#TR PBF Packaging: Reel Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: I2C Applications: -48V Current - Supply: 2mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): -48V Part Number Series: LTC4261

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806005-LTC4261IGN#TRPBF
Packaging: Reel
Type: Hot Swap Controller, Monitor
Mounting Style: SMD
Features: I2C
Applications: -48V
Current - Supply: 2mA
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): -48V
Part Number Series: LTC4261

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 806005-LTC4261IGN#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4261IGN#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3456EUF#TRPBF - 1062599-LTC3456EUF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 1.8 to 3.2 volts
View Details
PMIC - PMIC - Supervisors - LTC1726EMS8-5 - 1207978-LTC1726EMS8-5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1326CS8/TR - 072449-LTC1326CS8/TR - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2916CDDB-1#TRPBF - 1062220-LTC2916CDDB-1#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details