Win Source Electronics PMIC - PMIC - Supervisors - LTC2917HMS-B1#TRPBF 805064-LTC2917HMS-B1#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 805064-LTC2917HMS-B1 #TRPBF Packaging: Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2917
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 805064-LTC2917HMS-B1 #TRPBF Packaging: Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2917
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2917HMS-B1#TRPBF - 805064-LTC2917HMS-B1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2917HMS-B1#TRPBF
805064-LTC2917HMS-B1#TRPBF
PMIC - PMIC - Supervisors - LTC2917HMS-B1#TRPBF 805064-LTC2917HMS-B1#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 805064-LTC2917HMS-B1 #TRPBF Packaging: Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2917

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 805064-LTC2917HMS-B1#TRPBF
Packaging: Reel
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150ms Minimum
Voltage - Threshold: 27 Selectable Threshold Combinations
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC2917

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 805064-LTC2917HMS-B1#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2917HMS-B1#TRPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2903IS6-E1#TRMPBF - 020543-LTC2903IS6-E1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Hot Swap Controllers - HV311LG - 1182516-HV311LG - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-2IS8#TRPBF - 1060958-LTC1647-2IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4224IDDB-1#TRPBF - 124814-LTC4224IDDB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x2)
IQ 1400 µA
View Details