Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2977CUP#TRPBF 804703-LTC2977CUP#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804703-LTC2977CUP#TR PBF Packaging: Reel Mounting Style: SMD Applications: Power Supply Controller/Monitor Current - Supply: 10mA Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 4.5V ~ 15V Part Number Series: LTC2977
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804703-LTC2977CUP#TR PBF Packaging: Reel Mounting Style: SMD Applications: Power Supply Controller/Monitor Current - Supply: 10mA Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 4.5V ~ 15V Part Number Series: LTC2977
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2977CUP#TRPBF - 804703-LTC2977CUP#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2977CUP#TRPBF
804703-LTC2977CUP#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2977CUP#TRPBF 804703-LTC2977CUP#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804703-LTC2977CUP#TR PBF Packaging: Reel Mounting Style: SMD Applications: Power Supply Controller/Monitor Current - Supply: 10mA Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 4.5V ~ 15V Part Number Series: LTC2977

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 804703-LTC2977CUP#TRPBF
Packaging: Reel
Mounting Style: SMD
Applications: Power Supply Controller/Monitor
Current - Supply: 10mA
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 64-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V, 4.5V ~ 15V
Part Number Series: LTC2977

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 804703-LTC2977CUP#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2977CUP#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT4250LCS8#TRPBF - 109993-LT4250LCS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250LCN8 - 1206819-LT4250LCN8 - Win Source Electronics
Specs
Output Options Inverting
Type DIP
Supply Voltage -80 to 18 volts
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5#TRPBF - 114101-LTC1726ES8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
Electronic Surplus - IMP707CPA - 1185626-IMP707CPA - Win Source Electronics
Specs
Output Options Inverting; Active Low; Active High
View Details