Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LT3710EFE 072393-LT3710EFE

Description
Manufacturer: Linear Technology Win Source Part Number: 072393-LT3710EFE Packaging: Tube/Rail Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP-EP Supply Voltage - Operating: 8 V to 24 V Operating Supply Current: 7mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072393-LT3710EFE Packaging: Tube/Rail Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP-EP Supply Voltage - Operating: 8 V to 24 V Operating Supply Current: 7mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LT3710EFE - 072393-LT3710EFE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LT3710EFE
072393-LT3710EFE
PMIC - PMIC - Power Supply Controllers, Monitors - LT3710EFE 072393-LT3710EFE
Manufacturer: Linear Technology Win Source Part Number: 072393-LT3710EFE Packaging: Tube/Rail Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP-EP Supply Voltage - Operating: 8 V to 24 V Operating Supply Current: 7mA

Manufacturer: Linear Technology
Win Source Part Number: 072393-LT3710EFE
Packaging: Tube/Rail
Applications: Secondary-Side Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP-EP
Supply Voltage - Operating: 8 V to 24 V
Operating Supply Current: 7mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 072393-LT3710EFE
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LT3710EFE
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#TR - 088521-LTC1727EMS8-2.5#TR - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698ES#TRPBF - 119451-LTC1698ES#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
IQ 1800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250LIS8#PBF - 020427-LT4250LIS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978ACUP#PBF - 122103-LTC2978ACUP#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 64-QFN (9x9)
IQ 10000 µA
View Details