Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2632HTS8-LI12#TRMPBF 803895-LTC2632HTS8-LI12#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 803895-LTC2632HTS8-L I12#TRMPBF Packaging: Reel Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 4.4μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±1, ±1 (Maximum) Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-8 Thin, TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LTC2632
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 803895-LTC2632HTS8-L I12#TRMPBF Packaging: Reel Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 4.4μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±1, ±1 (Maximum) Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-8 Thin, TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LTC2632
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2632HTS8-LI12#TRMPBF - 803895-LTC2632HTS8-LI12#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2632HTS8-LI12#TRMPBF
803895-LTC2632HTS8-LI12#TRMPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2632HTS8-LI12#TRMPBF 803895-LTC2632HTS8-LI12#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 803895-LTC2632HTS8-L I12#TRMPBF Packaging: Reel Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 4.4μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±1, ±1 (Maximum) Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-8 Thin, TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LTC2632

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 803895-LTC2632HTS8-LI12#TRMPBF
Packaging: Reel
Mounting Style: SMD
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 4.4μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1, ±1 (Maximum)
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-8 Thin, TSOT-23-8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: LTC2632

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 803895-LTC2632HTS8-LI12#TRMPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2632HTS8-LI12#TRMPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Packing Method Tape Reel; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details