Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1669-8IMS8#PBF 1061006-LTC1669-8IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061006-LTC1669-8IMS 8#PBF Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: I2C Reference Type: Internal Settling Time: 30μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061006-LTC1669-8IMS 8#PBF Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: I2C Reference Type: Internal Settling Time: 30μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1669-8IMS8#PBF
1061006-LTC1669-8IMS8#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1669-8IMS8#PBF 1061006-LTC1669-8IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1061006-LTC1669-8IMS 8#PBF Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: I2C Reference Type: Internal Settling Time: 30μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061006-LTC1669-8IMS8#PBF
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: I2C
Reference Type: Internal
Settling Time: 30μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1061006-LTC1669-8IMS8#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1669-8IMS8#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323177-LTC1450IG - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 24-SSOP (0.209", 5.30mm Width)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type SPI; SPI
Packing Method Tape Reel; Reel package
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1426CMS8#PBF - 115681-LTC1426CMS8#PBF - Win Source Electronics
Specs
Interface Type PWM
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details