Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2622IMS8#PBF 719181-LTC2622IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 719181-LTC2622IMS8#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.5 V ~ 5.5 V Resolution: 12 Settling Time: 7μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±0.75, ±0.5 (Maximum) Family Name: LTC2622 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX5532EUA; MAX5532EUA+; MAX5532EUA-T; Introduction Date: November 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 719181-LTC2622IMS8#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.5 V ~ 5.5 V Resolution: 12 Settling Time: 7μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±0.75, ±0.5 (Maximum) Family Name: LTC2622 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX5532EUA; MAX5532EUA+; MAX5532EUA-T; Introduction Date: November 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2622IMS8#PBF
719181-LTC2622IMS8#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2622IMS8#PBF 719181-LTC2622IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 719181-LTC2622IMS8#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.5 V ~ 5.5 V Resolution: 12 Settling Time: 7μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±0.75, ±0.5 (Maximum) Family Name: LTC2622 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX5532EUA; MAX5532EUA+; MAX5532EUA-T; Introduction Date: November 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 719181-LTC2622IMS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.5 V ~ 5.5 V
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.5 V ~ 5.5 V
Resolution: 12
Settling Time: 7μs (Typ)
Number of D/A Converters: 2
INL/DNL (LSB): ±0.75, ±0.5 (Maximum)
Family Name: LTC2622
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MAX5532EUA; MAX5532EUA+; MAX5532EUA-T;
Introduction Date: November 11, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 719181-LTC2622IMS8#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2622IMS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1592BCG#PBF - 072488-LTC1592BCG#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details