Win Source Electronics PMIC - PMIC - Battery Management - LTC6803HG-4#TRPBF 803241-LTC6803HG-4#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 803241-LTC6803HG-4#T RPBF Packaging: Reel Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Supplier Device Package: 44-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 44-FSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: LTC6803
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 803241-LTC6803HG-4#T RPBF Packaging: Reel Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Supplier Device Package: 44-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 44-FSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: LTC6803
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6803HG-4#TRPBF - 803241-LTC6803HG-4#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6803HG-4#TRPBF
803241-LTC6803HG-4#TRPBF
PMIC - PMIC - Battery Management - LTC6803HG-4#TRPBF 803241-LTC6803HG-4#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 803241-LTC6803HG-4#T RPBF Packaging: Reel Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Supplier Device Package: 44-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 44-FSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: LTC6803

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 803241-LTC6803HG-4#TRPBF
Packaging: Reel
Function: Battery Monitor
Interface: Serial
Fault Protection: Over/Under Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 12
Supplier Device Package: 44-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 44-FSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: LTC6803

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 803241-LTC6803HG-4#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC6803HG-4#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - SP690ACP - 1257594-SP690ACP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1422CS8#PBF - 020471-LTC1422CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 650 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252-1IMS#TRPBF - 107952-LTC4252-1IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - LTC1326CMS8#TRPBF - 104155-LTC1326CMS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details