Win Source Electronics PMIC - PMIC - Voltage Reference - REF02CN8#PBF 793085-REF02CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 793085-REF02CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±1% Temperature Coefficient: 65ppm/°C Voltage - Input: 8 V ~ 30 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 12μVp-p Family Name: REF02 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MC1404P5; MAX675EPA+; MC1404P6; MAX675EPA; Introduction Date: October 09, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 793085-REF02CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±1% Temperature Coefficient: 65ppm/°C Voltage - Input: 8 V ~ 30 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 12μVp-p Family Name: REF02 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MC1404P5; MAX675EPA+; MC1404P6; MAX675EPA; Introduction Date: October 09, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - REF02CN8#PBF - 793085-REF02CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF02CN8#PBF
793085-REF02CN8#PBF
PMIC - PMIC - Voltage Reference - REF02CN8#PBF 793085-REF02CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 793085-REF02CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±1% Temperature Coefficient: 65ppm/°C Voltage - Input: 8 V ~ 30 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 12μVp-p Family Name: REF02 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MC1404P5; MAX675EPA+; MC1404P6; MAX675EPA; Introduction Date: October 09, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 793085-REF02CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Tolerance: ±1%
Temperature Coefficient: 65ppm/°C
Voltage - Input: 8 V ~ 30 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 12μVp-p
Family Name: REF02
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MC1404P5; MAX675EPA+; MC1404P6; MAX675EPA;
Introduction Date: October 09, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 793085-REF02CN8#PBF
Product Name PMIC - PMIC - Voltage Reference - REF02CN8#PBF
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460KCS3-3.3#TRMPBF - 133845-LT1460KCS3-3.3#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 50 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460JCS3-2.5#TRPBF - 140114-LT1460JCS3-2.5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - SP6203EM5-L-ADJ - 1130998-SP6203EM5-L-ADJ - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23
View Details