Win Source Electronics PMIC - PMIC - Voltage Reference - LT1029CZ#PBF 1057669-LT1029CZ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057669-LT1029CZ#PBF Packaging: Bulk Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 34ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 5V Alternative Parts (Cross-Reference): LM336Z-5.0; LT1029CZ; LT1029CZ#PBF; LM336BZ50; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057669-LT1029CZ#PBF Packaging: Bulk Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 34ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 5V Alternative Parts (Cross-Reference): LM336Z-5.0; LT1029CZ; LT1029CZ#PBF; LM336BZ50; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1029CZ#PBF - 1057669-LT1029CZ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1029CZ#PBF
1057669-LT1029CZ#PBF
PMIC - PMIC - Voltage Reference - LT1029CZ#PBF 1057669-LT1029CZ#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057669-LT1029CZ#PBF Packaging: Bulk Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 34ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 5V Alternative Parts (Cross-Reference): LM336Z-5.0; LT1029CZ; LT1029CZ#PBF; LM336BZ50; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1057669-LT1029CZ#PBF
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 34ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 5V
Alternative Parts (Cross-Reference): LM336Z-5.0; LT1029CZ; LT1029CZ#PBF; LM336BZ50;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1057669-LT1029CZ#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1029CZ#PBF
Package Type TO-92; Other; TO-92-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460BIN8-5#PBF - 1058273-LT1460BIN8-5#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460HCS3-5#TRMPBF - 127698-LT1460HCS3-5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details