Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP227GN#PBF 790944-OP227GN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 790944-OP227GN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 60μV Family Name: OP227 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP SR - Slew Rate: 2.8 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): LM4559FJ-GE2; MC1558U; MC1558G; RC4558M; Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 790944-OP227GN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 60μV Family Name: OP227 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP SR - Slew Rate: 2.8 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): LM4559FJ-GE2; MC1558U; MC1558G; RC4558M; Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP227GN#PBF - 790944-OP227GN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP227GN#PBF
790944-OP227GN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP227GN#PBF 790944-OP227GN#PBF
Manufacturer: Linear Technology Win Source Part Number: 790944-OP227GN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 60μV Family Name: OP227 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP SR - Slew Rate: 2.8 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): LM4559FJ-GE2; MC1558U; MC1558G; RC4558M; Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 790944-OP227GN#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 15nA
Voltage - Input Offset: 60μV
Family Name: OP227
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
SR - Slew Rate: 2.8 V/μs
GBP - Gain Bandwidth Product: 8MHz
Dual Supply Voltage (±): ±4 V ~ 18 V
Alternative Parts (Cross-Reference): LM4559FJ-GE2; MC1558U; MC1558G; RC4558M;
Introduction Date: March 12, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 790944-OP227GN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP227GN#PBF
VOS 0.0600 millivolts
IBIAS 0.0150 µA
GBW 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114S#TRPBF - 1057820-LT1114S#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008S8#PBF - 1057571-LT1008S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 18 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CT7#PBF - 1058018-LT1206CT7#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 30 volts
Source Current (IS) 20 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620CS8#TRPBF - 1058498-LT1620CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 2.3 milliamps
VOS 6 millivolts
View Details