Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077ACN8 072179-LT1077ACN8

Description
Manufacturer: Linear Technology Win Source Part Number: 072179-LT1077ACN8 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.12 V/μs Current - Input Bias: 7nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.2 V to 30 V, ±1.1 V to 15 V Operating Supply Current: 56μA Gain Bandwidth Product (GBP): 230kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072179-LT1077ACN8 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.12 V/μs Current - Input Bias: 7nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.2 V to 30 V, ±1.1 V to 15 V Operating Supply Current: 56μA Gain Bandwidth Product (GBP): 230kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077ACN8 - 072179-LT1077ACN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077ACN8
072179-LT1077ACN8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077ACN8 072179-LT1077ACN8
Manufacturer: Linear Technology Win Source Part Number: 072179-LT1077ACN8 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.12 V/μs Current - Input Bias: 7nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.2 V to 30 V, ±1.1 V to 15 V Operating Supply Current: 56μA Gain Bandwidth Product (GBP): 230kHz

Manufacturer: Linear Technology
Win Source Part Number: 072179-LT1077ACN8
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 7nA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.2 V to 30 V, ±1.1 V to 15 V
Operating Supply Current: 56μA
Gain Bandwidth Product (GBP): 230kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 072179-LT1077ACN8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077ACN8
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0560 milliamps
VOS 0.0200 millivolts
IBIAS 0.0070 µA
GBW 0.2300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1211CS8#PBF - 020240-LT1211CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494CS8#TRPBF - 1058366-LT1494CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464CS8#PBF - 1058334-LT1464CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AIS#PBF - 1058362-LT1491AIS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details