Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970IFE#TRPBF 1058982-LT1970IFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058982-LT1970IFE#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 1.6 V/μs Current - Input Bias: 160nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP-EP Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Operating Supply Current: 7mA Channel Output Current: 800mA Gain Bandwidth Product (GBP): 3.6MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058982-LT1970IFE#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 1.6 V/μs Current - Input Bias: 160nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP-EP Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Operating Supply Current: 7mA Channel Output Current: 800mA Gain Bandwidth Product (GBP): 3.6MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970IFE#TRPBF - 1058982-LT1970IFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970IFE#TRPBF
1058982-LT1970IFE#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970IFE#TRPBF 1058982-LT1970IFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058982-LT1970IFE#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 1.6 V/μs Current - Input Bias: 160nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP-EP Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Operating Supply Current: 7mA Channel Output Current: 800mA Gain Bandwidth Product (GBP): 3.6MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058982-LT1970IFE#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.6 V/μs
Current - Input Bias: 160nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP-EP
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 7mA
Channel Output Current: 800mA
Gain Bandwidth Product (GBP): 3.6MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1058982-LT1970IFE#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970IFE#TRPBF
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
IBIAS 0.1600 µA
GBW 3.6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001CN8 - 072144-LT1001CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0180 millivolts
IBIAS 7.00E-4 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078IS8#TRPBF - 1059055-LT2078IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AHS#PBF - 1058359-LT1491AHS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1097CN8 - 072195-LT1097CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0100 millivolts
View Details