Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 789067-MOC3043XSM
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Approvals: UR, VDE
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 400V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 400μA (Typ)
Family Name: MOC3043X
Zero Crossing Circuit: Yes
Categories: Isolators
Static dV/dt (Minimum): 600V/μs
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 50mA
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1,300
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 789067-MOC3043XSM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3043XSM |
| Package Type | 6-SMD, Gull Wing |