Win Source Electronics Optoisolators - Triac, SCR Output - MOC3052X 789070-MOC3052X

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 789070-MOC3052X Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Approvals: UR, VDE Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 100μA (Typ) Family Name: MOC305 Zero Crossing Circuit: No Categories: Isolators Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 10mA Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): IL440-2X001; VO4256D-X001; BRT12M-X001; BRT12H-X001; Introduction Date: March 28, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1,040
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 789070-MOC3052X Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Approvals: UR, VDE Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 100μA (Typ) Family Name: MOC305 Zero Crossing Circuit: No Categories: Isolators Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 10mA Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): IL440-2X001; VO4256D-X001; BRT12M-X001; BRT12H-X001; Introduction Date: March 28, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1,040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - MOC3052X - 789070-MOC3052X - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - MOC3052X
789070-MOC3052X
Optoisolators - Triac, SCR Output - MOC3052X 789070-MOC3052X
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 789070-MOC3052X Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Approvals: UR, VDE Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 100μA (Typ) Family Name: MOC305 Zero Crossing Circuit: No Categories: Isolators Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 10mA Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): IL440-2X001; VO4256D-X001; BRT12M-X001; BRT12H-X001; Introduction Date: March 28, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1,040

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 789070-MOC3052X
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm)
Approvals: UR, VDE
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 100μA (Typ)
Family Name: MOC305
Zero Crossing Circuit: No
Categories: Isolators
Static dV/dt (Minimum): 1kV/μs
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 50mA
Alternative Parts (Cross-Reference): IL440-2X001; VO4256D-X001; BRT12M-X001; BRT12H-X001;
Introduction Date: March 28, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1,040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Triacs
Product Number 789070-MOC3052X
Product Name Optoisolators - Triac, SCR Output - MOC3052X
Package Type DIP; 6-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - MOC3041X - 789064-MOC3041X - Win Source Electronics
Specs
Package Type DIP; 6-DIP (0.300", 7.62mm)
VDRM 400 volts
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Optoisolators - Triac, SCR Output - MOC3060XSM - 789071-MOC3060XSM - Win Source Electronics
Specs
Package Type 6-SMD, Gull Wing
VDRM 600 volts
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details