Win Source Electronics Optoisolators - Triac, SCR Output - MOC3063X 810954-MOC3063X

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 810954-MOC3063X Packaging: Tube Mounting Style: Through Hole Approvals: UR, VDE Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 400μA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 600V/μs Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 6-DIP Current - LED Trigger (Ift) (Maximum): 5mA Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,040 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 810954-MOC3063X Packaging: Tube Mounting Style: Through Hole Approvals: UR, VDE Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 400μA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 600V/μs Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 6-DIP Current - LED Trigger (Ift) (Maximum): 5mA Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,040 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - MOC3063X - 810954-MOC3063X - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - MOC3063X
810954-MOC3063X
Optoisolators - Triac, SCR Output - MOC3063X 810954-MOC3063X
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 810954-MOC3063X Packaging: Tube Mounting Style: Through Hole Approvals: UR, VDE Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 400μA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 600V/μs Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 6-DIP Current - LED Trigger (Ift) (Maximum): 5mA Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,040 MSL Level: 1 (Unlimited)

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 810954-MOC3063X
Packaging: Tube
Mounting Style: Through Hole
Approvals: UR, VDE
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 400μA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 600V/μs
Supplier Device Package: 6-DIP
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 6-DIP
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,040
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Triacs
Product Number 810954-MOC3063X
Product Name Optoisolators - Triac, SCR Output - MOC3063X
Package Type DIP; 6-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - MOC3062X - 885530-MOC3062X - Win Source Electronics
Specs
Package Type DIP; 6-DIP
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Optoisolators - Triac, SCR Output - MOC3010X - 1225759-MOC3010X - Win Source Electronics
Specs
Package Type DIP; 6-DIP (0.300", 7.62mm)
VDRM 250 volts
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details