Manufacturer: Linear Technology
Win Source Part Number: 784673-LTM9011CY-14#
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Features: Simultaneous Sampling
Package: 140-BFBGA
Configuration: S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 8
Family Name: LTM9011
Categories: Integrated Circuits (ICs)
Sampling Rate: 125M
Manufacturer Package: 140-BGA (11.25x9)
Alternative Parts (Cross-Reference): LTM9011IY-14#PBF; LTM9011IY-14#PBF-ES;
Introduction Date: April 25, 2011
ECCN: 3A991.c.3
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 784673-LTM9011CY-14#PBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTM9011CY-14#PBF |
| Interface Type | Serial; LVDS - Serial |