Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2209CUP#PBF 072528-LTC2209CUP#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072528-LTC2209CUP#PB F Packaging: Tube/Rail Features: PGA Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Family Name: LTC2209 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-QFN (9x9) Analog Supply Voltage: 3.135 V to 3.465 V Digital Supply Voltage: 3.135 V to 3.465 V Sampling Rate: 160M Alternative Parts (Cross-Reference): ADC12V170CISQE/NOPB; ADC12V170CISQ; ADS5521IPAPRG4; ADC12V170CISQE; ADC16V130CISQE/NOPB; LTC2208CUP-14#TRPBF; LTC2209IUP#PBF; Introduction Date: September 12, 2007 ECCN: 3A001.a.5.a.5 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072528-LTC2209CUP#PB F Packaging: Tube/Rail Features: PGA Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Family Name: LTC2209 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-QFN (9x9) Analog Supply Voltage: 3.135 V to 3.465 V Digital Supply Voltage: 3.135 V to 3.465 V Sampling Rate: 160M Alternative Parts (Cross-Reference): ADC12V170CISQE/NOPB; ADC12V170CISQ; ADS5521IPAPRG4; ADC12V170CISQE; ADC16V130CISQE/NOPB; LTC2208CUP-14#TRPBF; LTC2209IUP#PBF; Introduction Date: September 12, 2007 ECCN: 3A001.a.5.a.5 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2209CUP#PBF
072528-LTC2209CUP#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2209CUP#PBF 072528-LTC2209CUP#PBF
Manufacturer: Linear Technology Win Source Part Number: 072528-LTC2209CUP#PB F Packaging: Tube/Rail Features: PGA Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Family Name: LTC2209 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-QFN (9x9) Analog Supply Voltage: 3.135 V to 3.465 V Digital Supply Voltage: 3.135 V to 3.465 V Sampling Rate: 160M Alternative Parts (Cross-Reference): ADC12V170CISQE/NOPB; ADC12V170CISQ; ADS5521IPAPRG4; ADC12V170CISQE; ADC16V130CISQE/NOPB; LTC2208CUP-14#TRPBF; LTC2209IUP#PBF; Introduction Date: September 12, 2007 ECCN: 3A001.a.5.a.5 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072528-LTC2209CUP#PBF
Packaging: Tube/Rail
Features: PGA
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: LTC2209
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-QFN (9x9)
Analog Supply Voltage: 3.135 V to 3.465 V
Digital Supply Voltage: 3.135 V to 3.465 V
Sampling Rate: 160M
Alternative Parts (Cross-Reference): ADC12V170CISQE/NOPB; ADC12V170CISQ; ADS5521IPAPRG4; ADC12V170CISQE; ADC16V130CISQE/NOPB; LTC2208CUP-14#TRPBF; LTC2209IUP#PBF;
Introduction Date: September 12, 2007
ECCN: 3A001.a.5.a.5
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 072528-LTC2209CUP#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2209CUP#PBF
Interface Type Parallel; LVDS - Parallel, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403AHMSE#TRPBF - 113801-LTC1403AHMSE#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details