Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1740CG 1208020-LTC1740CG

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208020-LTC1740CG Packaging: Tube Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 6M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 36-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 36-SSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: LTC1740 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage , Analog: ±5V, 5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208020-LTC1740CG Packaging: Tube Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 6M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 36-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 36-SSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: LTC1740 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage , Analog: ±5V, 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1740CG
1208020-LTC1740CG
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1740CG 1208020-LTC1740CG
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208020-LTC1740CG Packaging: Tube Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 6M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 36-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 36-SSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: LTC1740 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage , Analog: ±5V, 5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1208020-LTC1740CG
Packaging: Tube
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 6M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 14
Categories: Integrated Circuits
Supplier Device Package: 36-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 36-SSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1740
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: ±5V, 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1208020-LTC1740CG
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1740CG
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type SPI; SPI
Package Type 10-DFN (3x3)
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2413CGN#PBF - 133072-LTC2413CGN#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details