Manufacturer: Linear Technology
Win Source Part Number: 784574-DC1198B-B
Series: μModule
Regulator Topology: Buck-Boost
Voltage - Output: 12V
Voltage - Input: 6 V ~ 36 V
Main Purpose: DC/DC, Step Up or Down
Frequency - Switching: 300kHz
Supplied Contents: Board(s)
Output Current: 5A
Utilized IC / Part: LTM4607
Family Name: DC1198B
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: February 05, 2013
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 784574-DC1198B-B |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC1198B-B |
| Category | Developement Board |