Manufacturer: Linear Technology
Win Source Part Number: 783364-DC767A
Regulator Topology: Buck
Voltage - Output: 1.35V
Voltage - Input: 2.5 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1MHz
Supplied Contents: Board(s)
Output Current: 600mA
Utilized IC / Part: LTC3447
Family Name: DC767A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: August 08, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 783364-DC767A |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC767A |
| Category | Developement Board |