Manufacturer: Linear Technology
Win Source Part Number: 783638-DC2253A
Regulator Topology: Buck-Boost
Voltage - Output: 12V
Voltage - Input: 6 V ~ 36 V
Main Purpose: DC/DC, Step Up or Down
Frequency - Switching: 200kHz
Supplied Contents: Board(s)
Output Current: 25A
Utilized IC / Part: LTC3789
Family Name: DC2253A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: October 06, 2014
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 783638-DC2253A |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC2253A |
| Category | Developement Board |