Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4606EY#PBF 784572-LTM4606EY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784572-LTM4606EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OVP, SCP, UVLO Package: 133-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5 V Efficiency: 93% Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.13" H (15.0mm x 15.0mm x 3.4mm) Manufacturer Package: 133-BGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 28V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): LTM4606EV#PBF; LTM4606EY#PBF; LTM4606IY#PBF; LTM4606IY; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784572-LTM4606EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OVP, SCP, UVLO Package: 133-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5 V Efficiency: 93% Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.13" H (15.0mm x 15.0mm x 3.4mm) Manufacturer Package: 133-BGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 28V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): LTM4606EV#PBF; LTM4606EY#PBF; LTM4606IY#PBF; LTM4606IY; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4606EY#PBF
784572-LTM4606EY#PBF
Power Supplies Board Mount DCDC Converters - LTM4606EY#PBF 784572-LTM4606EY#PBF
Manufacturer: Linear Technology Win Source Part Number: 784572-LTM4606EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OVP, SCP, UVLO Package: 133-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5 V Efficiency: 93% Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.13" H (15.0mm x 15.0mm x 3.4mm) Manufacturer Package: 133-BGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 28V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): LTM4606EV#PBF; LTM4606EY#PBF; LTM4606IY#PBF; LTM4606IY; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784572-LTM4606EY#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OVP, SCP, UVLO
Package: 133-BBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 5 V
Efficiency: 93%
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.59" W x 0.13" H (15.0mm x 15.0mm x 3.4mm)
Manufacturer Package: 133-BGA (15x15)
Input Voltage MIN: 4.5V
Voltage Input MAX: 28V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): LTM4606EV#PBF; LTM4606EY#PBF; LTM4606IY#PBF; LTM4606IY;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784572-LTM4606EY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4606EY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Current 2 amps
View Details
Specs
Form Factor Board Mount
View Details
Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Number of Outputs 1 #
View Details