Win Source Electronics Power Supplies - Board Mount 072668-LTM4613MPV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072668-LTM4613MPV#PB F Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Package: 133-LGA Size / Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm) Applications: ITE (Commercial) Standard Package: 119 Catalog: µModule Series LTM4613 Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 5V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 96% Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 072668-LTM4613MPV#PB F Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Package: 133-LGA Size / Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm) Applications: ITE (Commercial) Standard Package: 119 Catalog: µModule Series LTM4613 Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 5V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 96% Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
072668-LTM4613MPV#PBF
Power Supplies - Board Mount 072668-LTM4613MPV#PBF
Manufacturer: Linear Technology Win Source Part Number: 072668-LTM4613MPV#PB F Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Package: 133-LGA Size / Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm) Applications: ITE (Commercial) Standard Package: 119 Catalog: µModule Series LTM4613 Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 5V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 96% Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072668-LTM4613MPV#PBF
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: µModule
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 125°C
Package: 133-LGA
Size / Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm)
Applications: ITE (Commercial)
Standard Package: 119
Catalog: µModule Series LTM4613
Number of Outputs: 1
Current - Output (Max): 8A
Voltage - Input (Min): 5V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 96%
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 072668-LTM4613MPV#PBF
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 0.4400 to 0.3000 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 13 amps
View Details
Power Supplies - Board Mount - 143616-LTM4633MPY#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Current 10 amps
View Details