Win Source Electronics Power Supplies - Board Mount 072669-LTM4614IV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072669-LTM4614IV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 144-LGA Size / Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Applications: ITE (Commercial) Standard Package: 119 Catalog: µModule Series LTM4614 Number of Outputs: 2 Current - Output (Max): 4A 4A Voltage - Input (Min): 2.38V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 5 V Voltage - Output 2: 0.8 ~ 5 V Efficiency: 95% Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 072669-LTM4614IV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 144-LGA Size / Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Applications: ITE (Commercial) Standard Package: 119 Catalog: µModule Series LTM4614 Number of Outputs: 2 Current - Output (Max): 4A 4A Voltage - Input (Min): 2.38V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 5 V Voltage - Output 2: 0.8 ~ 5 V Efficiency: 95% Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
072669-LTM4614IV#PBF
Power Supplies - Board Mount 072669-LTM4614IV#PBF
Manufacturer: Linear Technology Win Source Part Number: 072669-LTM4614IV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 144-LGA Size / Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Applications: ITE (Commercial) Standard Package: 119 Catalog: µModule Series LTM4614 Number of Outputs: 2 Current - Output (Max): 4A 4A Voltage - Input (Min): 2.38V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 5 V Voltage - Output 2: 0.8 ~ 5 V Efficiency: 95% Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072669-LTM4614IV#PBF
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: µModule
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 144-LGA
Size / Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Applications: ITE (Commercial)
Standard Package: 119
Catalog: µModule Series LTM4614
Number of Outputs: 2
Current - Output (Max): 4A 4A
Voltage - Input (Min): 2.38V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 5 V
Voltage - Output 2: 0.8 ~ 5 V
Efficiency: 95%
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 072669-LTM4614IV#PBF
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details