Win Source Electronics Interface - Interface - Sensor and Detector Interfaces - LTKA01CN8#PBF 784521-LTKA01CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784521-LTKA01CN8#PBF Series: LT Packaging: Tube Type: Thermocouple Conditioner Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: Thermocouple Input Type: Voltage Family Name: LTKA01 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 8-PDIP Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784521-LTKA01CN8#PBF Series: LT Packaging: Tube Type: Thermocouple Conditioner Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: Thermocouple Input Type: Voltage Family Name: LTKA01 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 8-PDIP Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - LTKA01CN8#PBF - 784521-LTKA01CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - LTKA01CN8#PBF
784521-LTKA01CN8#PBF
Interface - Interface - Sensor and Detector Interfaces - LTKA01CN8#PBF 784521-LTKA01CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784521-LTKA01CN8#PBF Series: LT Packaging: Tube Type: Thermocouple Conditioner Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: Thermocouple Input Type: Voltage Family Name: LTKA01 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 8-PDIP Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784521-LTKA01CN8#PBF
Series: LT
Packaging: Tube
Type: Thermocouple Conditioner
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Thermocouple
Input Type: Voltage
Family Name: LTKA01
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Package: 8-PDIP
Introduction Date: March 12, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784521-LTKA01CN8#PBF
Product Name Interface - Interface - Sensor and Detector Interfaces - LTKA01CN8#PBF
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1347CNW - 072453-LTC1347CNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5V
Data Rate 120 kbps
View Details
Interface - Interface - Filters - Active - LTC1566-1IS8#PBF - 1060861-LTC1566-1IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±5V~ 5V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1130ACN - 072210-LT1130ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details