Manufacturer: Linear Technology
Win Source Part Number: 784490-LTC6993CS6-3#
Series: LTC6993
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 16mA, 16mA
Operating Supply Voltage: 2.25 V ~ 5.5 V
Independent Circuits: 1
Propagation Delay: 11ns
Family Name: LTC6993-3
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): LTC6993CS6-3#PBF; LTC6993CS6-3#TRMPBF;
Introduction Date: August 06, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Monostable Multivibrators |
| Product Number | 784490-LTC6993CS6-3#TRPBF |
| Product Name | Logic - Logic - Multivibrators - LTC6993CS6-3#TRPBF |
| Supply Voltage | 2.25 V ~ 5.5 V |