Win Source Electronics Logic - Logic - Multivibrators - 96LS02PC

Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - 96LS02PC -  - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - 96LS02PC
Logic - Logic - Multivibrators - 96LS02PC
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Others
Technical Support: Please contact us for details.
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Name Logic - Logic - Multivibrators - 96LS02PC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Multivibrators - LTC6993CS6-3#TRPBF - 784490-LTC6993CS6-3#TRPBF - Win Source Electronics
Specs
Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Logic - Logic - Multivibrators - LTC6993IDCB-3#TRPBF - 811510-LTC6993IDCB-3#TRPBF - Win Source Electronics
Specs
Supply Voltage 2.25V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details