Win Source Electronics Logic - Logic - Multivibrators - LTC6993IDCB-2#TRMPBF 754471-LTC6993IDCB-2#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 754471-LTC6993IDCB-2 #TRMPBF Series: LTC6993 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 6-WFDFN Exposed Pad Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 2.25 V ~ 5.5 V Independent Circuits: 1 Propagation Delay: 11ns Family Name: LTC6993-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 6-DFN (2x3) Alternative Parts (Cross-Reference): LTC6993IDCB-2#PBF; LTC6993IDCB-2#TRPBF; LTC6993CDCB-2#TRPBF; Introduction Date: August 06, 2010 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 754471-LTC6993IDCB-2 #TRMPBF Series: LTC6993 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 6-WFDFN Exposed Pad Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 2.25 V ~ 5.5 V Independent Circuits: 1 Propagation Delay: 11ns Family Name: LTC6993-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 6-DFN (2x3) Alternative Parts (Cross-Reference): LTC6993IDCB-2#PBF; LTC6993IDCB-2#TRPBF; LTC6993CDCB-2#TRPBF; Introduction Date: August 06, 2010 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - LTC6993IDCB-2#TRMPBF - 754471-LTC6993IDCB-2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - LTC6993IDCB-2#TRMPBF
754471-LTC6993IDCB-2#TRMPBF
Logic - Logic - Multivibrators - LTC6993IDCB-2#TRMPBF 754471-LTC6993IDCB-2#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 754471-LTC6993IDCB-2 #TRMPBF Series: LTC6993 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 6-WFDFN Exposed Pad Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 2.25 V ~ 5.5 V Independent Circuits: 1 Propagation Delay: 11ns Family Name: LTC6993-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 6-DFN (2x3) Alternative Parts (Cross-Reference): LTC6993IDCB-2#PBF; LTC6993IDCB-2#TRPBF; LTC6993CDCB-2#TRPBF; Introduction Date: August 06, 2010 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 754471-LTC6993IDCB-2#TRMPBF
Series: LTC6993
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 6-WFDFN Exposed Pad
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 16mA, 16mA
Operating Supply Voltage: 2.25 V ~ 5.5 V
Independent Circuits: 1
Propagation Delay: 11ns
Family Name: LTC6993-2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 6-DFN (2x3)
Alternative Parts (Cross-Reference): LTC6993IDCB-2#PBF; LTC6993IDCB-2#TRPBF; LTC6993CDCB-2#TRPBF;
Introduction Date: August 06, 2010
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 754471-LTC6993IDCB-2#TRMPBF
Product Name Logic - Logic - Multivibrators - LTC6993IDCB-2#TRMPBF
Supply Voltage 2.25 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Multivibrators - LTC6993IDCB-3#TRPBF - 811510-LTC6993IDCB-3#TRPBF - Win Source Electronics
Specs
Supply Voltage 2.25V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Multivibrators - LTC6993CS6-2#TRPBF - 1064224-LTC6993CS6-2#TRPBF - Win Source Electronics
Specs
Supply Voltage 2.25 V ~ 5.5 V
Package Type Other; TSOT-23-6
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Logic - Logic - Multivibrators - LTC6993CS6-4#TRMPBF - 784491-LTC6993CS6-4#TRMPBF - Win Source Electronics
Specs
Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details