Manufacturer: Linear Technology
Win Source Part Number: 784485-LTC695ISW-3.3
Packaging: Tube
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.9V
Family Name: LTC695-3.3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): LTC695ISW-3.3#TR; LTC695ISW-3.3#TRM; LTC695ISW-3.3; LTC695IN-3.3#PBF;
Introduction Date: April 02, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 784485-LTC695ISW-3.3#PBF |
| Product Name | PMIC - PMIC - Supervisors - LTC695ISW-3.3#PBF |
| Number of Supplies | 1; 1 |