Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IDCB-4.19#TRPBF 784456-LTC6930IDCB-4.19#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784456-LTC6930IDCB-4 .19#TRPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Mounting: SMD Frequency: 4.194304MHz Operating Supply Voltage: 1.7 V ~ 5.5 V Family Name: LTC6930 Categories: Integrated Circuits (ICs) Operating Supply Current: 490μA Manufacturer Package: 8-DFN (2x3) Alternative Parts (Cross-Reference): LTC6930IDCB-4.19#PBF ; LTC6930IDCB-4.19#TRM PBF; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784456-LTC6930IDCB-4 .19#TRPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Mounting: SMD Frequency: 4.194304MHz Operating Supply Voltage: 1.7 V ~ 5.5 V Family Name: LTC6930 Categories: Integrated Circuits (ICs) Operating Supply Current: 490μA Manufacturer Package: 8-DFN (2x3) Alternative Parts (Cross-Reference): LTC6930IDCB-4.19#PBF ; LTC6930IDCB-4.19#TRM PBF; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IDCB-4.19#TRPBF
784456-LTC6930IDCB-4.19#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IDCB-4.19#TRPBF 784456-LTC6930IDCB-4.19#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784456-LTC6930IDCB-4 .19#TRPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Mounting: SMD Frequency: 4.194304MHz Operating Supply Voltage: 1.7 V ~ 5.5 V Family Name: LTC6930 Categories: Integrated Circuits (ICs) Operating Supply Current: 490μA Manufacturer Package: 8-DFN (2x3) Alternative Parts (Cross-Reference): LTC6930IDCB-4.19#PBF ; LTC6930IDCB-4.19#TRM PBF; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784456-LTC6930IDCB-4.19#TRPBF
Packaging: Reel package
Type: Oscillator, Silicon
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Frequency: 4.194304MHz
Operating Supply Voltage: 1.7 V ~ 5.5 V
Family Name: LTC6930
Categories: Integrated Circuits (ICs)
Operating Supply Current: 490μA
Manufacturer Package: 8-DFN (2x3)
Alternative Parts (Cross-Reference): LTC6930IDCB-4.19#PBF; LTC6930IDCB-4.19#TRMPBF;
Introduction Date: July 07, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 784456-LTC6930IDCB-4.19#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IDCB-4.19#TRPBF
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930HMS8-4.19#TRPBF - 1064161-LTC6930HMS8-4.19#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; 8-MSOP
Supply Voltage 1.7 to 5.5 volts
Frequency 4.19 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-8.19#PBF - 072650-LTC6930CMS8-8.19#PBF - Win Source Electronics
Specs
Package Type Surface Mount; 8-MSOP
Supply Voltage 1.7 to 5.5 volts
Frequency 8.19 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909CMS#PBF - 140960-LTC6909CMS#PBF - Win Source Electronics
Specs
Package Type Surface Mount; 16-MSOP
Supply Voltage 2.7 to 5.5 volts
Frequency 0.0125 to 6.67 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905CS5-96#TRMPBF - 784401-LTC6905CS5-96#TRMPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 96 MHz
View Details