Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903HMS8#PBF 784397-LTC6903HMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784397-LTC6903HMS8#P BF Packaging: Tube Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Frequency: 1kHz ~ 68MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6903 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): LTC6903HMS8#TRPBF; LTC6903IMS8#PBF; LTC6903IMS8#TRPBF; Introduction Date: November 25, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784397-LTC6903HMS8#P BF Packaging: Tube Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Frequency: 1kHz ~ 68MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6903 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): LTC6903HMS8#TRPBF; LTC6903IMS8#PBF; LTC6903IMS8#TRPBF; Introduction Date: November 25, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903HMS8#PBF - 784397-LTC6903HMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903HMS8#PBF
784397-LTC6903HMS8#PBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903HMS8#PBF 784397-LTC6903HMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784397-LTC6903HMS8#P BF Packaging: Tube Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Frequency: 1kHz ~ 68MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6903 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): LTC6903HMS8#TRPBF; LTC6903IMS8#PBF; LTC6903IMS8#TRPBF; Introduction Date: November 25, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784397-LTC6903HMS8#PBF
Packaging: Tube
Type: Oscillator, Silicon
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Frequency: 1kHz ~ 68MHz
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC6903
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): LTC6903HMS8#TRPBF; LTC6903IMS8#PBF; LTC6903IMS8#TRPBF;
Introduction Date: November 25, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 784397-LTC6903HMS8#PBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903HMS8#PBF
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-5.00#TRPBF - 117943-LTC6930CMS8-5.00#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; 8-MSOP
Supply Voltage 1.7 to 5.5 volts
Frequency 5 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5-133#TRMPBF - 784411-LTC6905IS5-133#TRMPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 133 MHz
View Details
Specs
Package Type Surface Mount; 8-MSOP
Supply Voltage 1.7 to 5.5 volts
Frequency 7.37 MHz
View Details
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 96 MHz
View Details