Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5-100#TRMPBF 784410-LTC6905IS5-100#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784410-LTC6905IS5-10 0#TRMPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Frequency: 100MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6905 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): LTC6905IS5-100#TRM; LTC6905IS5-100#TR; LTC6905IS5-100; LTC6905IS5-100#PBF; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784410-LTC6905IS5-10 0#TRMPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Frequency: 100MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6905 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): LTC6905IS5-100#TRM; LTC6905IS5-100#TR; LTC6905IS5-100; LTC6905IS5-100#PBF; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5-100#TRMPBF - 784410-LTC6905IS5-100#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5-100#TRMPBF
784410-LTC6905IS5-100#TRMPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5-100#TRMPBF 784410-LTC6905IS5-100#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784410-LTC6905IS5-10 0#TRMPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Frequency: 100MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6905 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): LTC6905IS5-100#TRM; LTC6905IS5-100#TR; LTC6905IS5-100; LTC6905IS5-100#PBF; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784410-LTC6905IS5-100#TRMPBF
Packaging: Reel package
Type: Oscillator, Silicon
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Frequency: 100MHz
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC6905
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: TSOT-23-5
Alternative Parts (Cross-Reference): LTC6905IS5-100#TRM; LTC6905IS5-100#TR; LTC6905IS5-100; LTC6905IS5-100#PBF;
Introduction Date: February 14, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 784410-LTC6905IS5-100#TRMPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5-100#TRMPBF
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Surface Mount
Supply Voltage 1.7 to 5.5 volts
Frequency 4.19 MHz
View Details
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 0.0500 to 10 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905CS5-80#TRPBF - 141172-LTC6905CS5-80#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; TSOT-23-5
Supply Voltage 2.7 to 5.5 volts
Frequency 80 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5-96#TRPBF - 784408-LTC6905HS5-96#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 96 MHz
View Details