Win Source Electronics PMIC - PMIC - Supervisors - LTC691IN#PBF 784448-LTC691IN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784448-LTC691IN#PBF Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 35 ms Minimum Voltage - Threshold: 4.65V Family Name: LTC691 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): MAX693EPE; MAX693CPE; MAX693EPE+; MAX693CPE+; Introduction Date: March 30, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784448-LTC691IN#PBF Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 35 ms Minimum Voltage - Threshold: 4.65V Family Name: LTC691 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): MAX693EPE; MAX693CPE; MAX693EPE+; MAX693CPE+; Introduction Date: March 30, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC691IN#PBF - 784448-LTC691IN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC691IN#PBF
784448-LTC691IN#PBF
PMIC - PMIC - Supervisors - LTC691IN#PBF 784448-LTC691IN#PBF
Manufacturer: Linear Technology Win Source Part Number: 784448-LTC691IN#PBF Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 35 ms Minimum Voltage - Threshold: 4.65V Family Name: LTC691 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): MAX693EPE; MAX693CPE; MAX693EPE+; MAX693CPE+; Introduction Date: March 30, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784448-LTC691IN#PBF
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 35 ms Minimum
Voltage - Threshold: 4.65V
Family Name: LTC691
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): MAX693EPE; MAX693CPE; MAX693EPE+; MAX693CPE+;
Introduction Date: March 30, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784448-LTC691IN#PBF
Product Name PMIC - PMIC - Supervisors - LTC691IN#PBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2907CTS8#TRPBF - 1062154-LTC2907CTS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC694CS8#PBF - 1064192-LTC694CS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5 - 1207980-LTC1726ES8-5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details