Manufacturer: Linear Technology
Win Source Part Number: 784446-LTC691CN#PBF
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 35 ms Minimum
Voltage - Threshold: 4.65V
Family Name: LTC691
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): MAX695EPE; MAX691EPE; MAX693EPE; MAX693CPE;
Introduction Date: March 30, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 784446-LTC691CN#PBF |
| Product Name | PMIC - PMIC - Supervisors - LTC691CN#PBF |
| Number of Supplies | 1; 1 |