Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4250LCS8#TRPBF 109993-LT4250LCS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 109993-LT4250LCS8#TR PBF Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to 18 V Operating Supply Current: 1.6mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 109993-LT4250LCS8#TR PBF Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to 18 V Operating Supply Current: 1.6mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4250LCS8#TRPBF - 109993-LT4250LCS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4250LCS8#TRPBF
109993-LT4250LCS8#TRPBF
PMIC - PMIC - Hot Swap Controllers - LT4250LCS8#TRPBF 109993-LT4250LCS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 109993-LT4250LCS8#TR PBF Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to 18 V Operating Supply Current: 1.6mA

Manufacturer: Linear Technology
Win Source Part Number: 109993-LT4250LCS8#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Fault Timeout
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Latched Fault, OVP, UVLO
Feature Pins: DRAIN, /PWRGD, OV, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: -80 V to 18 V
Operating Supply Current: 1.6mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 109993-LT4250LCS8#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT4250LCS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC1998CS6#TRMPBF - 1061232-LTC1998CS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC2914CDHC-2#PBF - 1062204-LTC2914CDHC-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x3)
View Details