Win Source Electronics PMIC - PMIC - Battery Management - LTC6804IG-1#TRPBF 784394-LTC6804IG-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784394-LTC6804IG-1#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: I2C, SPI Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6804-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): LTC6804IG-1#3ZZPBF; LTC6804IG-1#3ZZTRPBF ; LTC6804IG-2#3ZZPBF; Introduction Date: April 24, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784394-LTC6804IG-1#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: I2C, SPI Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6804-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): LTC6804IG-1#3ZZPBF; LTC6804IG-1#3ZZTRPBF ; LTC6804IG-2#3ZZPBF; Introduction Date: April 24, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6804IG-1#TRPBF - 784394-LTC6804IG-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6804IG-1#TRPBF
784394-LTC6804IG-1#TRPBF
PMIC - PMIC - Battery Management - LTC6804IG-1#TRPBF 784394-LTC6804IG-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784394-LTC6804IG-1#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: I2C, SPI Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6804-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): LTC6804IG-1#3ZZPBF; LTC6804IG-1#3ZZTRPBF ; LTC6804IG-2#3ZZPBF; Introduction Date: April 24, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784394-LTC6804IG-1#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-FSOP (0.209", 5.30mm Width)
Function: Battery Monitor
Interface: I2C, SPI
Fault Protection: Over/Under Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 12
Family Name: LTC6804-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): LTC6804IG-1#3ZZPBF; LTC6804IG-1#3ZZTRPBF; LTC6804IG-2#3ZZPBF;
Introduction Date: April 24, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784394-LTC6804IG-1#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC6804IG-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LT3485EDD-3#PBF - 072371-LT3485EDD-3#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-2.5#PBF - 020502-LTC1726ES8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-C1#TRPBF - 1062137-LTC2903IS6-C1#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details