Win Source Electronics PMIC - PMIC - Battery Management - LTC6803IG-3#PBF 784391-LTC6803IG-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784391-LTC6803IG-3#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6803 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): LTC6803IG-1#3ZZPBF; LTC6803IG-1#3ZZTRPBF ; LTC6803IG-3#3ZZTRPBF ; LTC6803IG-3#3ZZPBF; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784391-LTC6803IG-3#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6803 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): LTC6803IG-1#3ZZPBF; LTC6803IG-1#3ZZTRPBF ; LTC6803IG-3#3ZZTRPBF ; LTC6803IG-3#3ZZPBF; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6803IG-3#PBF - 784391-LTC6803IG-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6803IG-3#PBF
784391-LTC6803IG-3#PBF
PMIC - PMIC - Battery Management - LTC6803IG-3#PBF 784391-LTC6803IG-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 784391-LTC6803IG-3#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6803 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): LTC6803IG-1#3ZZPBF; LTC6803IG-1#3ZZTRPBF ; LTC6803IG-3#3ZZTRPBF ; LTC6803IG-3#3ZZPBF; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784391-LTC6803IG-3#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-FSOP (0.209", 5.30mm Width)
Function: Battery Monitor
Interface: Serial
Fault Protection: Over/Under Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 12
Family Name: LTC6803
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-SSOP
Alternative Parts (Cross-Reference): LTC6803IG-1#3ZZPBF; LTC6803IG-1#3ZZTRPBF; LTC6803IG-3#3ZZTRPBF; LTC6803IG-3#3ZZPBF;
Introduction Date: February 03, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784391-LTC6803IG-3#PBF
Product Name PMIC - PMIC - Battery Management - LTC6803IG-3#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC6801IG#PBF - 072645-LTC6801IG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 36-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC695ISW#PBF - 072653-LTC695ISW#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD#TRPBF - 020635-LTC4151IDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-1IS8#TRPBF - 1060955-LTC1647-1IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details